Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
28,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,681
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Texas Instruments
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
SN74LV4052APWR, Analog Multiplexer | RS |
Analog Mux/Dmux, Dual 4 X 1, Tssop16 | Newark Electronics |
5-V, 4:1, 2-channel analog multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LV4052APWR?
Additional datasheets, footprints and schematics for SN74LV4052APWR are listed on our Part Details page. You can also find images and similar parts to SN74LV4052APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4052APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4052APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4052APWR fall under?
The SN74LV4052APWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4052APWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4052APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4052APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4052APWR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for SN74LV4052APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4052APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LV4052APWR?
You can fill out our help required form which you can use to request a quote for SN74LV4052APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.