SN74LV4052ADBRE4 Part Information
Details for SN74LV4052ADBRE4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Part Description
The SN74LV4052A device is a dual, 4-channel CMOS analog multiplexer and demultiplexer that is designed for 2-V to 5.5-V VCC operation. The SN74LV4052A device handles both analog and digital signals. Each channel permits signals with amplitudes up to 5.5 V (peak) to be transmitted in either direction.
Part Downloads

Part Features
- 2-V to 5.5-V VCC Operation
- ESD Protection Exceeds JESD 22:
- Extremely Low Input Current
- Fast Switching
- High On-Off Output-Voltage Ratio
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Low Crosstalk Between Switches
Part Specifications
Multiplexer Configuration | 4 |
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Multiplexer Case | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SSOP |
Base Number | 74 |
Logic Case Style | SSOP |
Logic Function Number | 744052 |
Logic IC Base Number | 744052 |
Logic IC Function | Dual 4-Channel Analog Multiplexer/Demultiplexer |
Logic Type | Analogue Multiplexer / Demultiplexer |
No. of Outputs | 8Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 20µA |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Viewing Distributors for SN74LV4052ADBRE4
Loading...
Loading Results for SN74LV4052ADBRE4