Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 500ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Logic Case Style | SOIC |
Logic Function Number | 744052 |
Logic IC Base Number | 744052 |
Logic IC Function | Dual 4-Channel Analog Multiplexer / Demultiplexer |
Logic Type | Analogue Multiplexer / Demultiplexer |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 20µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Logic, Mux/Demux 4Ch Analog, 16Soic | Newark Electronics |
LOGIC, MUX/DEMUX 4CH ANALOG, 16SOIC | element14 |
Where can I find additional details, specifications and documents for a SN74LV4052AD .?
Additional datasheets, footprints and schematics for SN74LV4052AD . are listed on our Part Details page. You can also find images and similar parts to SN74LV4052AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4052AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4052AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4052AD . fall under?
The SN74LV4052AD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4052AD . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4052AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4052AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4052AD . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV4052AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4052AD . often in real-time on the comparison pages.
What if I can't find stock of SN74LV4052AD .?
You can fill out our help required form which you can use to request a quote for SN74LV4052AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.