Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 180ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Family / Base Number | 74LV4051 |
Logic IC Base Number | 744051 |
Logic IC Family | 74LV |
Automotive 5-V, 8:1, 1-channel general-purpose analog multiplexer | Texas Instruments |
Analogue Mux/Demux, 8:1, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV4051ATPWRQ1 .?
Additional datasheets, footprints and schematics for SN74LV4051ATPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to SN74LV4051ATPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4051ATPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4051ATPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4051ATPWRQ1 . fall under?
The SN74LV4051ATPWRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4051ATPWRQ1 . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4051ATPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4051ATPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4051ATPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV4051ATPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4051ATPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of SN74LV4051ATPWRQ1 .?
You can fill out our help required form which you can use to request a quote for SN74LV4051ATPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.