SN74LV4046APW . Part Information
Details for SN74LV4046APW . by Texas Instruments
Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL
Part Downloads


Part Specifications
PLL Type | VCO |
Frequency | 38MHz |
No. of Pins | 16Pins |
PLL Case Style | TSSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | TSSOP |
Logic Function Number | 744046 |
Logic IC Base Number | 744046 |
Logic IC Function | Phase Locked Loop |
Logic Type | Phase Locked Loop |
No. of Channels | 6Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 50µA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- High-Speed CMOS Logic Phase-Locked Loop with VCO | Texas Instruments
Viewing Distributors for SN74LV4046APW .
Loading...
Loading Results for SN74LV4046APW .