Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.52
|
-
|
Buy Now |
PLL Type | VCO |
---|---|
Frequency | 38MHz |
No. of Pins | 16Pins |
PLL Case Style | SOIC |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Logic Function Number | 744046 |
Logic IC Base Number | 744046 |
Logic IC Function | Phase Locked Loop |
Logic Type | Phase Locked Loop |
No. of Channels | 6Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 50µA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
High-Speed CMOS Logic Phase-Locked Loop with VCO | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LV4046AD?
Additional datasheets, footprints and schematics for SN74LV4046AD are listed on our Part Details page. You can also find images and similar parts to SN74LV4046AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4046AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4046AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4046AD fall under?
The SN74LV4046AD is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4046AD when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4046AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4046AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4046AD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LV4046AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4046AD often in real-time on the comparison pages.
What if I can't find stock of SN74LV4046AD?
You can fill out our help required form which you can use to request a quote for SN74LV4046AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.