SN74LV373APWT Part Information
Details for SN74LV373APWT by Texas Instruments
Semiconductors - ICs > Logic > Latches
Part Description
The SN74LV373A device is an octal transparent Dtype latch designed for 2-V to 5.5-V VCC operation.
Part Downloads

Part Specifications
Logic Family / Base Number | 74LV373 |
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 5.1ns |
Output Current | 16mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74LV |
Logic IC Base Number | 74373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for SN74LV373APWT
Loading...
Loading Results for SN74LV373APWT