SN74LV373APW. Part Information
Details for SN74LV373APW. by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74LV373 |
Flip-Flop Type | - |
Propagation Delay | - |
Frequency | - |
Output Current | - |
Logic Case Style | - |
No. of Pins | - |
Trigger Type | - |
IC Output Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Logic IC Family | 74LV |
Logic IC Base Number | 74373 |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- IC: digital; 3-state,octal,D-latch transparent; 2÷5.5VDC; SMD | Transfer Multisort Elektronik
- Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments
Viewing Distributors for SN74LV373APW.
Loading...
Loading Results for SN74LV373APW.