SN74LV1T126DCKR . Part Information
Details for SN74LV1T126DCKR . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4730 |
10 | 0.4040 |
100 | 0.2810 |
500 | 0.2370 |
1000 | 0.1660 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LV1T126 |
Logic Device Type | Buffer Shifter |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 741T126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BUFFER GATE, 3 STATE O/P, SC-70-5; Logic Family / Base Number:74LV1T126; Logic Device Type:Buffer, Shifter; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LV1T126DCKR .?
Additional datasheets, footprints and schematics for SN74LV1T126DCKR . are listed in our Part Details tab. You can also find the SN74LV1T126DCKR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV1T126DCKR . in the Pricing & Inventory tab next to part details. You can view SN74LV1T126DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV1T126DCKR . fall under?
The SN74LV1T126DCKR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LV1T126DCKR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV1T126DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV1T126DCKR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LV1T126DCKR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LV1T126DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV1T126DCKR . often in real-time on the comparison pages.
What if I can't find stock of SN74LV1T126DCKR .?
You can fill out our help required form which you can use to request a quote for SN74LV1T126DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.