Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LV1T08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LV1T |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter | Texas Instruments |
And Gate, Single, 2 I/P, Sot-23-5 | Newark Electronics |
AND GATE, SINGLE, 2 I/P, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a SN74LV1T08DBVR .?
Additional datasheets, footprints and schematics for SN74LV1T08DBVR . are listed on our Part Details page. You can also find images and similar parts to SN74LV1T08DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV1T08DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV1T08DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV1T08DBVR . fall under?
The SN74LV1T08DBVR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LV1T08DBVR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV1T08DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV1T08DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV1T08DBVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV1T08DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV1T08DBVR . often in real-time on the comparison pages.
What if I can't find stock of SN74LV1T08DBVR .?
You can fill out our help required form which you can use to request a quote for SN74LV1T08DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.