Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LV165 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Differential |
Logic IC Family | 74LV |
Logic IC Base Number | 74165 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Parallel-load eight-bit shift registers | Texas Instruments |
8Bit Shift Register, Piso, Vqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV165ARGYR?
Additional datasheets, footprints and schematics for SN74LV165ARGYR are listed on our Part Details page. You can also find images and similar parts to SN74LV165ARGYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV165ARGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV165ARGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV165ARGYR fall under?
The SN74LV165ARGYR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LV165ARGYR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV165ARGYR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV165ARGYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV165ARGYR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV165ARGYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV165ARGYR often in real-time on the comparison pages.
What if I can't find stock of SN74LV165ARGYR?
You can fill out our help required form which you can use to request a quote for SN74LV165ARGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.