SN74LV165ADR . Part Information
Details for SN74LV165ADR . by Texas Instruments
Semiconductors - ICs > Logic > Shift Registers
Part Downloads


Part Specifications
Logic Family / Base Number | 74LV165 |
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Differential |
Logic IC Family | 74LV |
Logic IC Base Number | 74165, 741654 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 165MHz |
Input Current Max | 1µA |
Logic Function Number | 74165 |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, SHIFT REGISTER, SMD, SOIC16, 7V; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics
- Parallel-Load 8-Bit Shift Registers | Texas Instruments
Viewing Distributors for SN74LV165ADR .
Loading...
Loading Results for SN74LV165ADR .