Logic Family / Base Number | 74LV138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Routing Memory Decoding |
Line Configuration | 3 |
Logic Function Number | 74138 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 12mA |
Ratio | 3 |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Three-line to eight-line decoders/demultiplexers | Texas Instruments |
IC DECODER/DEMUX SINGLE 3-TO-8 16-PIN SOIC | Dan-Mar Components |
IC, SM, LOGIC, 74LV, DEMULTIPLEXER | Farnell |
Ic, Sm, Logic, 74Lv, Demultiplexer | Newark Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SN74LV138ADR .?
Additional datasheets, footprints and schematics for SN74LV138ADR . are listed on our Part Details page. You can also find images and similar parts to SN74LV138ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV138ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV138ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV138ADR . fall under?
The SN74LV138ADR . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LV138ADR . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV138ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV138ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV138ADR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LV138ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV138ADR . often in real-time on the comparison pages.
What if I can't find stock of SN74LV138ADR .?
You can fill out our help required form which you can use to request a quote for SN74LV138ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.