Logic Family / Base Number | 74LV132 |
---|---|
Logic Type | NAND |
Output Current | 12mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 74132, 741324 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic IC Function | Quadruple NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
NAND GATE, SN74LV132AD | RS |
Nand Gate, Quad, Smd, Soic14, 7V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV132AD .?
Additional datasheets, footprints and schematics for SN74LV132AD . are listed on our Part Details page. You can also find images and similar parts to SN74LV132AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV132AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV132AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV132AD . fall under?
The SN74LV132AD . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LV132AD . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV132AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV132AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV132AD . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LV132AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV132AD . often in real-time on the comparison pages.
What if I can't find stock of SN74LV132AD .?
You can fill out our help required form which you can use to request a quote for SN74LV132AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.