Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.57
|
451
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$3.12
|
21
in stock
|
Buy Now | |
element14
from US$3.17
|
21
in stock
|
Buy Now | |
Farnell
from US$3.41
|
21
in stock
|
Buy Now | |
Texas Instruments
from US$1.27
|
-
|
Buy Now |
Logic Family / Base Number | 74LS92 |
---|---|
Counter Type | Divide-By-12 |
Clock Frequency | 42MHz |
Count Maximum | 11 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7492, 7492 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7492 |
Count Max | 12 |
Logic Function Number | 7492 |
Logic IC Function | Divide-By-12 Decade Counter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
4-bit divide by twelve counter,SN74LS92N | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Counter/Multiplier/Divider | Newark Electronics |
IC, COUNTER/MULTIPLIER/DIVIDER | element14 |
Divide-By-Twelve Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS92N .?
Additional datasheets, footprints and schematics for SN74LS92N . are listed on our Part Details page. You can also find images and similar parts to SN74LS92N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS92N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS92N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS92N . fall under?
The SN74LS92N . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS92N . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS92N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS92N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS92N . have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LS92N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS92N . often in real-time on the comparison pages.
What if I can't find stock of SN74LS92N .?
You can fill out our help required form which you can use to request a quote for SN74LS92N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.