SN74LS85N Part Information
Details for SN74LS85N by Texas Instruments
Semiconductors - ICs>Logic>Digital Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4000 |
10 | 1.1200 |
50 | 1.0500 |
100 | 0.9860 |
250 | 0.9130 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LS85 |
Comparator Type | Magnitude |
No. of Channels | 4Channels |
No. of Bits | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7485, 7485 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 4-Bit Magnitude Comparator |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, 4BIT MAG COMPARATOR, 16DIP; Logic Family / Base Number:74LS85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LS85N?
Additional datasheets, footprints and schematics for SN74LS85N are listed in our Part Details tab. You can also find the SN74LS85N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS85N in the Pricing & Inventory tab next to part details. You can view SN74LS85N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS85N fall under?
The SN74LS85N is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS85N when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS85N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS85N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LS85N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LS85N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS85N often in real-time on the comparison pages.
What if I can't find stock of SN74LS85N?
You can fill out our help required form which you can use to request a quote for SN74LS85N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.