Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
RS
from US$2.36
|
690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
244
in stock
|
Buy Now | |
Micros
from US$1.50
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
element14
from US$2.82
|
-
|
Buy Now | |
Texas Instruments
from US$1.13
|
-
|
Buy Now |
Logic Family / Base Number | 74LS688 |
---|---|
Comparator Type | Magnitude / Identity |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.85V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74688 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74688 |
Logic IC Function | 8bit Magnitude/Identity Comparator |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.85V to 5.25V |
Termination Type | Through Hole |
Identity Comparator, SN74LS688N | RS |
IC: digital | Transfer Multisort Elektronik |
8-bit Magnitude Comparator w/ Output Enable | Micros |
Ic, Comparator | Newark Electronics |
IC, COMPARATOR | element14 |
8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS688N?
Additional datasheets, footprints and schematics for SN74LS688N are listed on our Part Details page. You can also find images and similar parts to SN74LS688N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS688N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS688N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS688N fall under?
The SN74LS688N is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS688N when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS688N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS688N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS688N have stock available?
Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, Micros and Chip One Stop have stock available or on a lead time for SN74LS688N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS688N often in real-time on the comparison pages.
What if I can't find stock of SN74LS688N?
You can fill out our help required form which you can use to request a quote for SN74LS688N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.