Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS688 |
---|---|
Comparator Type | Magnitude / Identity |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.85V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74688 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 8-Bit Magnitude / Identity Comparator |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.85V to 5.25V |
Termination Type | Surface Mount Device |
Logic, 8Bit Mag/Id Comparator, 20Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS688DW .?
Additional datasheets, footprints and schematics for SN74LS688DW . are listed on our Part Details page. You can also find images and similar parts to SN74LS688DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS688DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS688DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS688DW . fall under?
The SN74LS688DW . is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS688DW . when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS688DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS688DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS688DW . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LS688DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS688DW . often in real-time on the comparison pages.
What if I can't find stock of SN74LS688DW .?
You can fill out our help required form which you can use to request a quote for SN74LS688DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.