Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
940
in stock
|
Buy Now | |
element14
from US$1.09
|
940
in stock
|
Buy Now | |
Farnell
from US$0.58
|
940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
174
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
-
|
Buy Now |
Logic Family / Base Number | 74LS38 |
---|---|
Logic Type | NAND Buffer |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7438, 7438 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7438 |
Logic Function Number | 7438 |
Logic IC Function | Quad 2-Input Positive-NAND Buffer with Open Collector Output |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Ic, Buffer/Driver/Receiver | Newark Electronics |
IC, BUFFER/DRIVER/RECEIVER | element14 |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 4-Element 2-IN | RS |
4-ch, 2-input, 4.75-V to 5.25-V bipolar NAND gates with open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS38N?
Additional datasheets, footprints and schematics for SN74LS38N are listed on our Part Details page. You can also find images and similar parts to SN74LS38N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS38N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS38N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS38N fall under?
The SN74LS38N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS38N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS38N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS38N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS38N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for SN74LS38N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS38N often in real-time on the comparison pages.
What if I can't find stock of SN74LS38N?
You can fill out our help required form which you can use to request a quote for SN74LS38N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.