SN74LS374N Part Information
Details for SN74LS374N by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74LS374 |
Flip-Flop Type | D |
Propagation Delay | 15ns |
Frequency | 50MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74374, 74374 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74374 |
Logic IC Function | Octal D-Type Edge Triggered Flip-Flop with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Octal 3 state flip-flop,SN74LS374N DIP20 | RS Components
- Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Texas Instruments
- Octal Latch [Texas Instruments] SN74LS374N Octal Latch | Distrelec
Viewing Distributors for SN74LS374N
Loading...
Loading Results for SN74LS374N