Logic Family / Base Number | 74LS374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 15ns |
Frequency | 50MHz |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74374, 74374 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LC374 |
IC Temperature Range | Commercial |
Logic Function Number | 74374 |
Logic IC Function | Octal Transparent D-Type Latch (3-State) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
SMT | Component Electronics |
Ic, Octal D Flip-Flop, Smd, 74Lc374 | Newark Electronics |
Octal | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74LS374DW .?
Additional datasheets, footprints and schematics for SN74LS374DW . are listed on our Part Details page. You can also find images and similar parts to SN74LS374DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS374DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS374DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS374DW . fall under?
The SN74LS374DW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LS374DW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS374DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS374DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS374DW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for SN74LS374DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS374DW . often in real-time on the comparison pages.
What if I can't find stock of SN74LS374DW .?
You can fill out our help required form which you can use to request a quote for SN74LS374DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.