Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Logic Family / Base Number | 74LS33 |
---|---|
Logic Device Type | Dual Buffer Gate |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7433 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | NOR Buffer |
No. of Inputs | 8 |
Operating Temperature Range | 0°C to +70°C |
Output Current | 24mA |
Supply Voltage Range | 4.75V to 5.25V |
IC: digital | Transfer Multisort Elektronik |
Quad 2 i/p NOR gate,SN74LS33N DIP14 | RS |
Ic, 74Ls, 74Ls33, Dip14, 5.25V | Newark Electronics |
IC, 74LS, 74LS33, DIP14, 5.25V | element14 |
4-ch, 2-input, 4.75-V to 5.25-V bipolar NOR gates with open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS33N.?
Additional datasheets, footprints and schematics for SN74LS33N. are listed on our Part Details page. You can also find images and similar parts to SN74LS33N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS33N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS33N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS33N. fall under?
The SN74LS33N. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS33N. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS33N. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS33N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS33N. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74LS33N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS33N. often in real-time on the comparison pages.
What if I can't find stock of SN74LS33N.?
You can fill out our help required form which you can use to request a quote for SN74LS33N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.