SN74LS33D . Part Information
Details for SN74LS33D . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8600 |
10 | 1.5000 |
25 | 1.4500 |
50 | 1.3900 |
100 | 1.2200 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LS33 |
Logic Type | NOR Buffer |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7433, 7433 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7433 |
Logic IC Function | Quad 2-Input Positive NOR Buffer with Open Collector Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, QUAD 2-IN NOR BUFF OC, 14SOIC; Logic Family / Base Number:74LS33; Logic Type:NOR Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LS33D .?
Additional datasheets, footprints and schematics for SN74LS33D . are listed in our Part Details tab. You can also find the SN74LS33D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS33D . in the Pricing & Inventory tab next to part details. You can view SN74LS33D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS33D . fall under?
The SN74LS33D . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS33D . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS33D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS33D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LS33D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LS33D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS33D . often in real-time on the comparison pages.
What if I can't find stock of SN74LS33D .?
You can fill out our help required form which you can use to request a quote for SN74LS33D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.