SN74LS279AD Part Information
Details for SN74LS279AD by Texas Instruments
Semiconductors - ICs>Logic>Latches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5300 |
10 | 1.2400 |
25 | 1.1400 |
50 | 1.0600 |
100 | 0.9780 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LS279 |
Latch Type | SR |
IC Output Type | Standard |
Propagation Delay | 12ns |
Output Current | 8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Bits | 4bit |
Logic IC Family | 74LS |
Logic IC Base Number | 74279, 74279 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Temperature Range | Commercial |
Logic Function Number | 74279 |
Logic IC Function | Quadruple /S-/R Latch |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, QUAD/S-/R LATCHES, SMD, SOIC16; Logic Family / Base Number:74LS279; Latch Type:SR; IC Output Type:Standard; Propagation Delay:12ns; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LS279AD?
Additional datasheets, footprints and schematics for SN74LS279AD are listed in our Part Details tab. You can also find the SN74LS279AD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS279AD in the Pricing & Inventory tab next to part details. You can view SN74LS279AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS279AD fall under?
The SN74LS279AD is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LS279AD when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS279AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS279AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LS279AD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LS279AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS279AD often in real-time on the comparison pages.
What if I can't find stock of SN74LS279AD?
You can fill out our help required form which you can use to request a quote for SN74LS279AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.