| Status: | Unknown |
|---|---|
| Series: | SNx4LS245 |
| RoHS: | Unknown |
Prices starting from US$0.48
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.69
|
1,300
in stock
|
Buy Now |
|
element14
from US$0.77
|
1,300
in stock
|
Buy Now |
|
Farnell
from US$0.82
|
1,300
in stock
|
Buy Now |
|
Ozdisan
from US$0.48
|
975
in stock
|
Buy Now |
|
TME
from US$0.67
|
825
in stock
|
Buy Now |
|
Micros
from US$0.65
|
573
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.71
|
400
in stock
|
Buy Now |
|
Conrad
from US$1.47
|
113
in stock
|
Buy Now |
|
Chip One Stop
from US$0.80
|
110
in stock
|
Buy Now |
|
RS
from US$0.82
|
80
in stock
|
Buy Now |
|
Buerklin
from US$74.56
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | 74LS245 |
|---|---|
| Logic Device Type | Transceiver Non Inverting |
| Logic Case Style | DIP |
| No. of Pins | 20Pins |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Logic IC Family | 74LS |
| Logic IC Base Number | 74245, 74245 |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | SNx4LS245 |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| Device Marking | 74LS245 |
| IC Generic Number | 74LS245 |
| IC Temperature Range | Commercial |
| Logic Function Number | 74245 |
| Logic IC Function | Octal Bus Transceiver (3-State) |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| Ic, 74Ls, 74Ls245, Dip20, 5.25V | Newark Electronics |
| IC, 74LS, 74LS245, DIP20, 5.25V | element14 |
| IC: digital | TME |
| Octal Bus Transceiver w/ 3-State Outputs | Micros |
| Oct Bus Transc/N-Nv DIP20 | Schukat Electronic |
| Texas Instruments SN74LS245N Schnittstellen-IC - Transceiver Tube | Conrad |
| Octal transceiver,SN74LS245N DIP20 | RS |
| Octal Bus Transceiver, PDIP-20, Texas Instruments SN74LS245N | Buerklin |
Where can I find additional details, specifications and documents for a SN74LS245N.?
Additional datasheets, footprints and schematics for SN74LS245N. are listed on our Part Details page. You can also find images and similar parts to SN74LS245N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS245N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS245N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS245N. fall under?
The SN74LS245N. is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS245N. when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS245N. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS245N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS245N. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Ozdisan and TME have stock available or on a lead time for SN74LS245N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS245N. often in real-time on the comparison pages.
What if I can't find stock of SN74LS245N.?
You can fill out our help required form which you can use to request a quote for SN74LS245N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.