Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.27
|
-
|
Buy Now |
Logic Family / Base Number | 74LS244 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74244 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-ch, 4.75-V to 5.25-V bipolar buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS244DWR?
Additional datasheets, footprints and schematics for SN74LS244DWR are listed on our Part Details page. You can also find images and similar parts to SN74LS244DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS244DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS244DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS244DWR fall under?
The SN74LS244DWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS244DWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS244DWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS244DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS244DWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS244DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS244DWR often in real-time on the comparison pages.
What if I can't find stock of SN74LS244DWR?
You can fill out our help required form which you can use to request a quote for SN74LS244DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.