SN74LS221N . Part Information
Details for SN74LS221N . by Texas Instruments
Semiconductors - ICs > Logic > Multivibrators
Part Downloads


Part Specifications
Logic Family / Base Number | 74LS221 |
Multivibrator Type | Monostable |
Output Current | 8mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Propagation Delay | 45ns |
Logic IC Family | 74LS |
Logic IC Base Number | 74221, 74221 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74221 |
Fall Time tf | 6ns |
Logic Function Number | 74221 |
Logic IC Function | Dual Monostable Multivibrator with Schmitt-trigger Input |
Operating Temperature Range | 0°C to +70°C |
Rise Time | 15ns |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Dual monostable multivibrator,SN74LS221N | RS Components
- MONO MULTIVIBRATOR, 45NS, DIP-16; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Dual monostable multivibrators with Schmitt-trigger inputs | Texas Instruments
- Multivibrator [Texas Instruments] SN74LS221N Multivibrator | Distrelec
Viewing Distributors for SN74LS221N .
Loading...
Loading Results for SN74LS221N .