Logic Family / Base Number | 74LS221 |
---|---|
Multivibrator Type | Monostable |
Output Current | 8mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 45ns |
Logic IC Family | 74LS |
Logic IC Base Number | 74221, 74221 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74221 |
Fall Time tf | 6ns |
Logic Function Number | 74221 |
Logic IC Function | Dual Monostable Multivibrator with Schmitt-trigger Input |
Operating Temperature Range | 0°C to +70°C |
Rise Time | 15ns |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Dual monostable multivibrators with Schmitt-trigger inputs | Texas Instruments |
ROHS / CI SMD BOITIER SO-16 / TUBE | Holdelec |
IC Monostable Multivibrator, 74LS221, 45 ns, 8 mA, 4.75 V to 5.25 V, SOIC-16 | Euro-Tech |
IC MONO MULTIVIBRATOR 45NS SOIC-16 | Component Sense |
Dual Monostable Multivibrator Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74LS221D. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS221D .?
Additional datasheets, footprints and schematics for SN74LS221D . are listed on our Part Details page. You can also find images and similar parts to SN74LS221D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS221D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS221D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS221D . fall under?
The SN74LS221D . is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS221D . when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS221D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS221D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS221D . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS221D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS221D . often in real-time on the comparison pages.
What if I can't find stock of SN74LS221D .?
You can fill out our help required form which you can use to request a quote for SN74LS221D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.