Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
525
in stock
|
Buy Now | |
Jameco Electronics
from US$1.39
|
445
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
element14
from US$2.01
|
-
|
Buy Now | |
Texas Instruments
from US$0.71
|
-
|
Buy Now |
Logic Family / Base Number | 74LS194 |
---|---|
Shift Register Function | Universal |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Standard |
Logic IC Family | 74LS |
Logic IC Base Number | 74194, 74194 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 36MHz |
Input Current Max | 0.1mA |
Logic Function Number | 74194 |
Logic IC Function | 4bit Bi-Directional Universal Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 75mW |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
4Bit Bidir. Univers. Shift Reg DIP16 | Schukat Electronic |
Major Brands 74LS194 4-BIT BI-DIRECTIONAL SHIFT REGISTER DIP-16 4 pcs | Jameco Electronics |
Logic, Bi-Dir Univ Shift Reg, 16Dip | Newark Electronics |
Bidirectional universal shift registers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS194AN?
Additional datasheets, footprints and schematics for SN74LS194AN are listed on our Part Details page. You can also find images and similar parts to SN74LS194AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS194AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS194AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS194AN fall under?
The SN74LS194AN is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS194AN when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS194AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS194AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS194AN have stock available?
Authorised distributors including Schukat Electronic, Jameco Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LS194AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS194AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS194AN?
You can fill out our help required form which you can use to request a quote for SN74LS194AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.