SN74LS174N Part Information
Details for SN74LS174N by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0800 |
10 | 0.8060 |
50 | 0.7340 |
100 | 0.6610 |
250 | 0.6190 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LS174 |
Flip-Flop Type | D |
Propagation Delay | 20ns |
Frequency | 40MHz |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74174, 74174 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74174 |
Logic IC Function | Flip-Flop |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- D-TYPE FLIP FLOP, HEX, DIP-16; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LS174N?
Additional datasheets, footprints and schematics for SN74LS174N are listed in our Part Details tab. You can also find the SN74LS174N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS174N in the Pricing & Inventory tab next to part details. You can view SN74LS174N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS174N fall under?
The SN74LS174N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LS174N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS174N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS174N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LS174N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LS174N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS174N often in real-time on the comparison pages.
What if I can't find stock of SN74LS174N?
You can fill out our help required form which you can use to request a quote for SN74LS174N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.