Logic Family / Base Number | 74LS166 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Standard |
Logic IC Family | 74LS |
Logic IC Base Number | 74166, 741664 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 35MHz |
IC Temperature Range | Commercial |
Input Current Max | 100µA |
Logic Function Number | 74166 |
Logic Type | Shift Register |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 100mW |
Supply Voltage | 7V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Serial-out shift registers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
IC IC SERIAL-OUT SHIFTER 16-PIN PDIP | Dan-Mar Components |
DIP 16P TUBE | Component Electronics |
IC, SHIFT REGISTER, PDIP16, 7V | Farnell |
Ic, Shift Register, Pdip16, 7V | Newark Electronics |
NON ROHS / CI DIL 16 / SACHET | Holdelec |
Texas Instruments SN74LS166AN Parallel Load 8-bit Shift Register DIP16 | Rapid Electronics |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin PDIP Tube | Avnet America |
O Insul Crimper |Amp Te Connectivity SN74LS166AN | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS166AN?
Additional datasheets, footprints and schematics for SN74LS166AN are listed on our Part Details page. You can also find images and similar parts to SN74LS166AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS166AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS166AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS166AN fall under?
The SN74LS166AN is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS166AN when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS166AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS166AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS166AN have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for SN74LS166AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS166AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS166AN?
You can fill out our help required form which you can use to request a quote for SN74LS166AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.