Logic Family / Base Number | 74LS165 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Differential |
Logic IC Family | 74LS |
Logic IC Base Number | 74165, 74165 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74165 |
Frequency | 35MHz |
Input Current Max | 100µA |
Logic Function Number | 74165 |
Logic IC Function | Parallel-Load 8bit Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 90mW |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Serial-out shift registers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
IC PAR-LD 8BIT SHIFT REG 16-PIN PDIP | Dan-Mar Components |
IC, SHIFT REGISTER | element14 |
Ic, Shift Register | Newark Electronics |
NON ROHS / CI DIL16 / TUBE 25 PCS | Holdelec |
DIP 16P TUBE | Component Electronics |
Where can I find additional details, specifications and documents for a SN74LS165AN .?
Additional datasheets, footprints and schematics for SN74LS165AN . are listed on our Part Details page. You can also find images and similar parts to SN74LS165AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS165AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS165AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS165AN . fall under?
The SN74LS165AN . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS165AN . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS165AN . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS165AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS165AN . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS165AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS165AN . often in real-time on the comparison pages.
What if I can't find stock of SN74LS165AN .?
You can fill out our help required form which you can use to request a quote for SN74LS165AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.