Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS165 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Differential |
Logic IC Family | 74LS |
Logic IC Base Number | 74165, 74165 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LC165 |
IC Temperature Range | Commercial |
Logic Function Number | 74165 |
Logic IC Function | 8bit Parallel-Load Shift Register |
Logic Type | Shift Register |
IC: digital | Transfer Multisort Elektronik |
Serial-Out Shift Registers, 74Lc165 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS165AD .?
Additional datasheets, footprints and schematics for SN74LS165AD . are listed on our Part Details page. You can also find images and similar parts to SN74LS165AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS165AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS165AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS165AD . fall under?
The SN74LS165AD . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS165AD . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS165AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS165AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS165AD . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LS165AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS165AD . often in real-time on the comparison pages.
What if I can't find stock of SN74LS165AD .?
You can fill out our help required form which you can use to request a quote for SN74LS165AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.