Logic Family / Base Number | 74LS164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Standard |
Logic IC Family | 74LS |
Logic IC Base Number | 74164, 74164 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 36MHz |
Input Current Max | 0.1mA |
Logic Function Number | 74164 |
Logic Type | Shift Register |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC | Holdelec |
Ic, Register Logic Shift Reg | Newark Electronics |
IC, REGISTER LOGIC SHIFT REG | element14 |
Shift Reg 8Bit Par Out SO16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LS164D .?
Additional datasheets, footprints and schematics for SN74LS164D . are listed on our Part Details page. You can also find images and similar parts to SN74LS164D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS164D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS164D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS164D . fall under?
The SN74LS164D . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS164D . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS164D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS164D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS164D . have stock available?
There is no stock from authorised distributors for SN74LS164D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS164D . often in real-time on the comparison pages.
What if I can't find stock of SN74LS164D .?
You can fill out our help required form which you can use to request a quote for SN74LS164D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.