Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Logic Family / Base Number | 74LS155 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Channels | - |
Line Configuration | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 74155, 74155 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | 3 to 8 Line Decoder Dual 2 to 4 Line Decoder Dual 1 to 4 Line Demultiplexer |
Logic IC Function | Dual 2-to-4 Line Decoder/Demultiplexer |
No. of Outputs | 8Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Ratio | 2 |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demultiplexer 3/2-to-8/4 | RS |
Dual 1-4 Decoder Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74LS155AN. | Newark Electronics |
IC, LOGIC, 74LS, MULTIPLEXER | element14 |
Dual 2-Line To 4-Line Decoders/Demultiplexers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS155AN?
Additional datasheets, footprints and schematics for SN74LS155AN are listed on our Part Details page. You can also find images and similar parts to SN74LS155AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS155AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS155AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS155AN fall under?
The SN74LS155AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LS155AN when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS155AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS155AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS155AN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74LS155AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS155AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS155AN?
You can fill out our help required form which you can use to request a quote for SN74LS155AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.