SN74LS145N . Part Information
Details for SN74LS145N . by Texas Instruments
Semiconductors - ICs > Logic > Decoders / Encoders
Part Downloads


Part Specifications
Logic Family / Base Number | 74LS145 |
Logic Type | BCD to Decimal Decoder / Driver |
No. of Outputs | 10Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74145, 74145 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Lamp MOS Drivers Relay |
Base Number | 74145 |
IC Applications | Lamp MOS Drivers Relay |
Logic Function Number | 74145 |
Logic IC Function | BCD-to-Decimal Decoder/Driver |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 80mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- DECODER/DRIVER, 0 TO 70DEG C; Logic Family / Base Number:74LS145; Logic Type:Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes | Newark Electronics
- Decoder/Driver Single 4-to-10 16-Pin PDIP Tube | Avnet America
- BCD-To-Decimal Decoders/Drivers | Texas Instruments
- BCD to Decimal Decoder / Driver [Texas Instruments] SN74LS145N BCD to Decimal Decoder / Driver | Distrelec
Viewing Distributors for SN74LS145N .
Loading...
Loading Results for SN74LS145N .