SN74LS07N . Logic by Texas Instruments

IC BUFFER/DRIVER/RECEIVER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
117,599 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74LS07
Logic Device Type Buffer Non Inverting
Logic Case Style DIP
No. of Pins 14Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 7407, 7407
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 7407
Logic Function Number 7407
Logic IC Function Hex Buffer / Driver with Open Collector High Voltage Output
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

6-ch, 4.75-V to 5.25-V bipolar buffers with open-collector outputs | Texas Instruments
Hex Inverter DIP14 | Schukat Electronic
IC: digital | Transfer Multisort Elektronik
IC, BUFFER/DRIVER/RECEIVER | Farnell
IC BUFFER/DRVR 6-CH NON-INV 14-PIN SOP | Dan-Mar Components
NON ROHS / CI DIL 14 / TUBE 25 PCS | Holdelec
IC BUF NON-INVERT 5.25V 14DIP | GreenChips

More Parts in Buffers Transceivers & Line Drivers


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS07N .?

Additional datasheets, footprints and schematics for SN74LS07N . are listed on our Part Details page. You can also find images and similar parts to SN74LS07N . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS07N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS07N . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS07N . fall under?

The SN74LS07N . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LS07N . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS07N . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS07N . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS07N . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for SN74LS07N ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS07N . often in real-time on the comparison pages.

What if I can't find stock of SN74LS07N .?

You can fill out our help required form which you can use to request a quote for SN74LS07N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay