Logic Family / Base Number | 74HCT74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 18ns |
Frequency | 46MHz |
Output Current | 4mA |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7474 |
Logic IC Function | Dual Positive Edge Triggered D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Logic, Flip Flop Dual D, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HCT74PW .?
Additional datasheets, footprints and schematics for SN74HCT74PW . are listed on our Part Details page. You can also find images and similar parts to SN74HCT74PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT74PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT74PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT74PW . fall under?
The SN74HCT74PW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT74PW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT74PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT74PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT74PW . have stock available?
There is no stock from authorised distributors for SN74HCT74PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT74PW . often in real-time on the comparison pages.
What if I can't find stock of SN74HCT74PW .?
You can fill out our help required form which you can use to request a quote for SN74HCT74PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.