SN74HCT573PW . Part Information
Details for SN74HCT573PW . by Texas Instruments
Semiconductors - ICs>Logic>Latches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1200 |
10 | 0.9640 |
50 | 0.7840 |
100 | 0.7590 |
250 | 0.7340 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HCT573 |
Latch Type | Transparent |
IC Output Type | Tri State |
Propagation Delay | 59ns |
Output Current | 6mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74HCT |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, LATCH OCT TRANSP D, 20TSSOP; Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:6mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HCT573PW .?
Additional datasheets, footprints and schematics for SN74HCT573PW . are listed in our Part Details tab. You can also find the SN74HCT573PW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT573PW . in the Pricing & Inventory tab next to part details. You can view SN74HCT573PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT573PW . fall under?
The SN74HCT573PW . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT573PW . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT573PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT573PW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HCT573PW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HCT573PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT573PW . often in real-time on the comparison pages.
What if I can't find stock of SN74HCT573PW .?
You can fill out our help required form which you can use to request a quote for SN74HCT573PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.