Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Logic Family / Base Number | 74HCT540 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74540, 74540 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT540 |
IC Generic Number | 74HCT540 |
Logic Function Number | 74540 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IC: digital | Transfer Multisort Elektronik |
Tri-St. Inv Oct Buff DIP20 | Schukat Electronic |
Octal Buffer/Line Driver, 74Hct540 | Newark Electronics |
8-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HCT540N?
Additional datasheets, footprints and schematics for SN74HCT540N are listed on our Part Details page. You can also find images and similar parts to SN74HCT540N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT540N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT540N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT540N fall under?
The SN74HCT540N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT540N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT540N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT540N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT540N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74HCT540N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT540N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT540N?
You can fill out our help required form which you can use to request a quote for SN74HCT540N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.