SN74HCT32NSR. Part Information
Details for SN74HCT32NSR. by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74HCT32 |
Logic Type | OR |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Alternative Part Descriptions
- 4-ch, 2-input, 4.5-V to 5.5-V OR gates with TTL-compatible CMOS inputs | Texas Instruments
Viewing Distributors for SN74HCT32NSR.
Loading...
Loading Results for SN74HCT32NSR.