SN74HCT245PW. Part Information
Details for SN74HCT245PW. by Texas Instruments
Semiconductors - ICs>Logic>Universal Bus Functions
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5300 |
10 | 1.2700 |
25 | 1.1400 |
50 | 1.0500 |
100 | 0.9780 |
Stock Information
Details
Part Specifications
No. of Channels | - |
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | - |
Logic Case Style | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANSCEIVER, OCTAL, SMD, TSSOP20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HCT245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HCT245PW.?
Additional datasheets, footprints and schematics for SN74HCT245PW. are listed in our Part Details tab. You can also find the SN74HCT245PW. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT245PW. in the Pricing & Inventory tab next to part details. You can view SN74HCT245PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT245PW. fall under?
The SN74HCT245PW. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT245PW. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT245PW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT245PW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HCT245PW. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HCT245PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT245PW. often in real-time on the comparison pages.
What if I can't find stock of SN74HCT245PW.?
You can fill out our help required form which you can use to request a quote for SN74HCT245PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.