SN74HCT138PW . Part Information
Details for SN74HCT138PW . by Texas Instruments
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5000 |
10 | 1.2400 |
25 | 1.1100 |
50 | 1.0300 |
100 | 0.9600 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HCT138 |
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Applications | Data Transmission Systems Memory Decoders |
Logic Function Number | 74138 |
Operating Temperature Range | -40°C to +85°C |
Ratio | 3 |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, DECODER/DEMUX 3-8LINE, 16TSSOP; Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HCT138PW .?
Additional datasheets, footprints and schematics for SN74HCT138PW . are listed in our Part Details tab. You can also find the SN74HCT138PW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT138PW . in the Pricing & Inventory tab next to part details. You can view SN74HCT138PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT138PW . fall under?
The SN74HCT138PW . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT138PW . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT138PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT138PW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HCT138PW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HCT138PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT138PW . often in real-time on the comparison pages.
What if I can't find stock of SN74HCT138PW .?
You can fill out our help required form which you can use to request a quote for SN74HCT138PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.