Prices starting from US$0.18
Logic Family / Base Number | 74HCT08 |
---|---|
Logic Type | AND |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT08 |
IC Generic Number | 74HCT08 |
Logic Function Number | 7408 |
Logic IC Function | Quadruple 2-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Quad 2Inp AND Gate DIP14 | Schukat Electronic |
Quad 2-Input And, 74Hct08, Dip14 | Newark Electronics |
QUAD 2-INPUT AND, 74HCT08, DIP14 | element14 |
AND Logic IC, SN74HCT08N | RS |
Where can I find additional details, specifications and documents for a SN74HCT08N?
Additional datasheets, footprints and schematics for SN74HCT08N are listed on our Part Details page. You can also find images and similar parts to SN74HCT08N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT08N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT08N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT08N fall under?
The SN74HCT08N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT08N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT08N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT08N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT08N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for SN74HCT08N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT08N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT08N?
You can fill out our help required form which you can use to request a quote for SN74HCT08N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.