SN74HCT04N Part Information

Details for SN74HCT04N by Texas Instruments

Semiconductors - ICs>Logic>Gates & Inverters

Part Downloads

Part Specifications

Logic Family / Base Number 74HCT04
Logic Type Inverter
Output Current 4mA
No. of Inputs 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HCT
Logic IC Base Number 7404, 7404
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic IC Function Hex Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
RoHS Compliant

Alternative Part Descriptions

  • HEX INVERTER, 74HCT04, DIP14, 5.5V; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
  • IC: digital; inverter; Channels: 6; IN: 1; THT; DIP14; Series: HCT | Transfer Multisort Elektronik
  • Hex Inverter DIP14 | Schukat Electronic
  • 6-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs | Texas Instruments
  • Hex Inverter [Texas Instruments] SN74HCT04N Hex Inverter | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HCT04N?

Additional datasheets, footprints and schematics for SN74HCT04N are listed in our Part Details tab. You can also find the SN74HCT04N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HCT04N in the Pricing & Inventory tab next to part details. You can view SN74HCT04N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HCT04N fall under?

The SN74HCT04N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HCT04N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT04N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HCT04N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SN74HCT04N have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Schukat Electronic, Texas Instruments and Distrelec have stock available or on a lead time for SN74HCT04N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HCT04N often in real-time on the comparison pages.

What if I can't find stock of SN74HCT04N?

You can fill out our help required form which you can use to request a quote for SN74HCT04N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SN74HCT04N

Loading...
Loading Results for SN74HCT04N
We use cookies to improve your experience. See our privacy policy.
Okay