SN74HC86N . Logic by Texas Instruments

IC QUAD 2-INPUT XOR 74HC86

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.86
3,053
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.52
756
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.54
138
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.45
-
Buy Now
Logo for Farnell
Farnell
from US$0.38
-
Buy Now

Specifications

Logic Family / Base Number 74HC86
Logic Type XOR
Output Current 5.2mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7486, 7486
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HC86
Logic Function Number 7486
Logic IC Function Quadruple 2-Input Exclusive-OR Gates
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V

Alternative Descriptions

Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V | RS
TI SN74HC86N Quad Exclusive OR Gate DIL | Rapid Electronics
4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength XOR (exclusive OR) gate | Texas Instruments
Ic, Quad 2-Input Xor, 74Hc86 | Newark Electronics
IC, QUAD 2-INPUT XOR, 74HC86 | element14
Quad 2Inp Excl OR Gate DIP14 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC86N .?

Additional datasheets, footprints and schematics for SN74HC86N . are listed on our Part Details page. You can also find images and similar parts to SN74HC86N . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC86N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC86N . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC86N . fall under?

The SN74HC86N . is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC86N . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC86N . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC86N . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC86N . have stock available?

Authorised distributors including RS, Rapid Electronics, Chip One Stop, Texas Instruments and Newark Electronics have stock available or on a lead time for SN74HC86N ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC86N . often in real-time on the comparison pages.

What if I can't find stock of SN74HC86N .?

You can fill out our help required form which you can use to request a quote for SN74HC86N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay