Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC688 |
---|---|
Comparator Type | Identity |
No. of Channels | 1Channels |
No. of Bits | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74688 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Identity Comparator, 8-Bit, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC688DWR?
Additional datasheets, footprints and schematics for SN74HC688DWR are listed on our Part Details page. You can also find images and similar parts to SN74HC688DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC688DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC688DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC688DWR fall under?
The SN74HC688DWR is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74HC688DWR when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC688DWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC688DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC688DWR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC688DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC688DWR often in real-time on the comparison pages.
What if I can't find stock of SN74HC688DWR?
You can fill out our help required form which you can use to request a quote for SN74HC688DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.