Status: | Unknown |
---|---|
Series: | SNx4HC595 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
12,985
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
471,815
in stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
6,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
1,837
in stock
|
Buy Now | |
Micros
from US$0.59
|
1,442
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
1,435
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now |
Logic Family / Base Number | 74HC595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 74595, 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC595 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC595 |
Logic Function Number | 74595 |
Logic IC Function | 8bit Shift Register (3-State) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 7.8mA |
Supply Voltage Range | 2V to 6V |
8-bit shift registers with 3-state output registers | Texas Instruments |
8-bit SIPO shift register,SN74HC595N | RS |
8Bit Shift Reg/Outp Latch DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
8-bit Shift Register w/ 3-State Output Register | Micros |
Texas Instruments SN74HC595N 8-bit Shift Register DIP16 | Rapid Electronics |
Shift Register, 8Bit, 74Hc595, Dip16 | Newark Electronics |
SHIFT REGISTER, 8BIT, 74HC595, DIP16 | element14 |
Where can I find additional details, specifications and documents for a SN74HC595N?
Additional datasheets, footprints and schematics for SN74HC595N are listed on our Part Details page. You can also find images and similar parts to SN74HC595N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC595N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC595N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC595N fall under?
The SN74HC595N is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC595N when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC595N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC595N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC595N have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Transfer Multisort Elektronik and Micros have stock available or on a lead time for SN74HC595N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC595N often in real-time on the comparison pages.
What if I can't find stock of SN74HC595N?
You can fill out our help required form which you can use to request a quote for SN74HC595N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.