SN74HC595DW . Part Information
Details for SN74HC595DW . by Texas Instruments
Semiconductors - ICs>Logic>Shift Registers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0800 |
10 | 0.9310 |
50 | 0.9050 |
100 | 0.8800 |
250 | 0.8540 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC595 |
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 74595, 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 42MHz |
Input Current Max | 1µA |
Logic Function Number | 74595 |
Logic IC Function | 8bit Shift Register (3-State) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 74HC, REGISTER, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HC595DW .?
Additional datasheets, footprints and schematics for SN74HC595DW . are listed in our Part Details tab. You can also find the SN74HC595DW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC595DW . in the Pricing & Inventory tab next to part details. You can view SN74HC595DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC595DW . fall under?
The SN74HC595DW . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC595DW . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC595DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC595DW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HC595DW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HC595DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC595DW . often in real-time on the comparison pages.
What if I can't find stock of SN74HC595DW .?
You can fill out our help required form which you can use to request a quote for SN74HC595DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.