SN74HC595D Logic by Texas Instruments

8 BIT SIPO SHIFT REGISTER SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The SNx4HC595 devices contain an 8-bit, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. The storage register has parallel 3state outputs. Separate clocks are provided for both the shift and storage register. The shift register has a direct overriding clear (SRCLR) input, serial (SER) input, and serial outputs for cascading. When the output-enable (OE) input is high, the outputs are in the high-impedance state.

Prices starting from US$0.60


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.60
1,675
Buy Now
Logo for Newark Electronics Newark Electronics US$1.18
-
Buy Now
Logo for element14 element14 US$1.26
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74HC595
Shift Register Function Serial to Parallel
No. of Elements 1 Element
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Product Range -

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
8 Bit Sipo Shift Register, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC595D?

Additional datasheets, footprints and schematics for SN74HC595D are listed on our Part Details page. You can also find images and similar parts to SN74HC595D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC595D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC595D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC595D fall under?

The SN74HC595D is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to SN74HC595D when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC595D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC595D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC595D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for SN74HC595D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC595D often in real-time on the comparison pages.

What if I can't find stock of SN74HC595D?

You can fill out our help required form which you can use to request a quote for SN74HC595D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay